Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACL-T7 EL1503ACL-T7

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 917973-EL1503ACL-T7 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (5x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1503A Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 917973-EL1503ACL-T7 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (5x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1503A Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACL-T7 - 917973-EL1503ACL-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACL-T7
917973-EL1503ACL-T7
Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACL-T7 917973-EL1503ACL-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 917973-EL1503ACL-T7 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (5x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL1503A Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 917973-EL1503ACL-T7
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - DSL 24-QFN (5x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL1503A
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 710-EL1503ACL-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-EL1503ACL-T7
Interface Transceiver IC 710-EL1503ACL-T7
IC DRIVER 2/0 24QFN Product overview: EL1503ACL-T7 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1503ACL-T7 can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 24QFN Product overview: EL1503ACL-T7 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1503ACL-T7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 917973-EL1503ACL-T7 710-EL1503ACL-T7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1503ACL-T7 Interface Transceiver IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details