Renesas Electronics Corporation Embedded Processors and Controllers - EBH220BWLAN-EVALZ EBH220BWLAN-EVALZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960406-EBH220BWLAN-E VALZ Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960406-EBH220BWLAN-E VALZ Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - EBH220BWLAN-EVALZ - 960406-EBH220BWLAN-EVALZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - EBH220BWLAN-EVALZ
960406-EBH220BWLAN-EVALZ
Embedded Processors and Controllers - EBH220BWLAN-EVALZ 960406-EBH220BWLAN-EVALZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960406-EBH220BWLAN-E VALZ Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960406-EBH220BWLAN-EVALZ
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 960406-EBH220BWLAN-EVALZ
Product Name Embedded Processors and Controllers - EBH220BWLAN-EVALZ
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34R3430R-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Hex inverter - 74ALVC04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers