Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG445DVZ

Description
Win Source Part Number: 1024494-DG445DVZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 960 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -100dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 34V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 250ns, 210ns Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: DG445
Request a Quote Datasheet
Description
Win Source Part Number: 1024494-DG445DVZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 960 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -100dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 34V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 250ns, 210ns Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: DG445
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1024494-DG445DVZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1024494-DG445DVZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1024494-DG445DVZ
Win Source Part Number: 1024494-DG445DVZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 960 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -100dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 34V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 250ns, 210ns Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: DG445

Win Source Part Number: 1024494-DG445DVZ
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 4
Standard Package: 960
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 85Ohm
Charge Injection: -1pC
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -100dB @ 1MHz
Voltage - Supply, Single (V+): 5V ~ 34V
Voltage - Supply, Dual (V±): ±5V ~ 22V
Switch Time (Ton, Toff) (Max): 250ns, 210ns
Channel Capacitance (CS(off), CD(off)): 4pF, 4pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DG445

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1024494-DG445DVZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI32392-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details