Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG445DVZ-T

Description
Win Source Part Number: 995120-DG445DVZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -100dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 34V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 250ns, 210ns Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: DG445
Request a Quote Datasheet
Description
Win Source Part Number: 995120-DG445DVZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -100dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 34V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 250ns, 210ns Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: DG445
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 995120-DG445DVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
995120-DG445DVZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 995120-DG445DVZ-T
Win Source Part Number: 995120-DG445DVZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: -1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -100dB @ 1MHz Voltage - Supply, Single (V+): 5V ~ 34V Voltage - Supply, Dual (V±): ±5V ~ 22V Switch Time (Ton, Toff) (Max): 250ns, 210ns Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: DG445

Win Source Part Number: 995120-DG445DVZ-T
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 85Ohm
Charge Injection: -1pC
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -100dB @ 1MHz
Voltage - Supply, Single (V+): 5V ~ 34V
Voltage - Supply, Dual (V±): ±5V ~ 22V
Switch Time (Ton, Toff) (Max): 250ns, 210ns
Channel Capacitance (CS(off), CD(off)): 4pF, 4pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DG445

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 995120-DG445DVZ-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9944KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
Telecom - PEB 3264 F V1.4 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology IOM-2, PCM
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers