Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ DG444DJ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167584-DG444DJ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX364EPE; DG211BDJ; ADG431BN; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167584-DG444DJ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX364EPE; DG211BDJ; ADG431BN; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ - 1167584-DG444DJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ
1167584-DG444DJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ 1167584-DG444DJ
Manufacturer: Intersil Corporation Win Source Part Number: 1167584-DG444DJ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX364EPE; DG211BDJ; ADG431BN; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Intersil Corporation
Win Source Part Number: 1167584-DG444DJ
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX364EPE; DG211BDJ; ADG431BN;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1167584-DG444DJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DJ
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS500601EGAAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO12
View Details