Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJ DG442DJ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167576-DG442DJ Family Name: DG442 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): DG442DJ+; DG308ACJ; DG442CJ+; Introduction Date: June 28, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167576-DG442DJ Family Name: DG442 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): DG442DJ+; DG308ACJ; DG442CJ+; Introduction Date: June 28, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJ - 1167576-DG442DJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJ
1167576-DG442DJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJ 1167576-DG442DJ
Manufacturer: Intersil Corporation Win Source Part Number: 1167576-DG442DJ Family Name: DG442 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): DG442DJ+; DG308ACJ; DG442CJ+; Introduction Date: June 28, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1167576-DG442DJ
Family Name: DG442
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DG442DJ+; DG308ACJ; DG442CJ+;
Introduction Date: June 28, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG442DJ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG442DJ
QUAD, SPST ANALOG SWITCH

QUAD, SPST ANALOG SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167576-DG442DJ DG442DJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers