Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers DG441DJ

Description
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG441DJIS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG441DJIS-ND
Analog Switches, Multiplexers, Demultiplexers DG441DJIS-ND
4 Circuit IC Switch 1:1 85Ohm 16-PDIP

4 Circuit IC Switch 1:1 85Ohm 16-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG441DJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG441DJ
Analog Switches, Multiplexers, Demultiplexers DG441DJ
4 Circuit IC Switch 1:1 85Ohm 16-PDIP

4 Circuit IC Switch 1:1 85Ohm 16-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG441DJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG441DJ
Analog Switches, Multiplexers, Demultiplexers DG441DJ
4 Circuit IC Switch 1:1 85Ohm 16-PDIP

4 Circuit IC Switch 1:1 85Ohm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DJ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG441DJ
Interface - Analog Switches, Multiplexers, Demultiplexers DG441DJ
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG441DJIS-ND DG441DJ DG441DJ
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 5 to 34 volts
Ron 85 ohms 85 ohms
tON 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLVD3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1914653 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC151BQ-Q100XTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details