Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DJ DG441DJ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167567-DG441DJ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX361EPE; DG411DJ; DG441DJ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Signal Processing
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167567-DG441DJ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX361EPE; DG411DJ; DG441DJ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DJ - 1167567-DG441DJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DJ
1167567-DG441DJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DJ 1167567-DG441DJ
Manufacturer: Intersil Corporation Win Source Part Number: 1167567-DG441DJ Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX361EPE; DG411DJ; DG441DJ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Signal Processing

Manufacturer: Intersil Corporation
Win Source Part Number: 1167567-DG441DJ
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX361EPE; DG411DJ; DG441DJ;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Audio, Signal Processing

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG441DJ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG441DJ
QUAD, SPST ANALOG SWITCH

QUAD, SPST ANALOG SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167567-DG441DJ DG441DJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DJ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers