Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DYZ DG413DYZ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167535-DG413DYZ Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX4613CSE+T; DG413DY; DG413DYZ; DG413DYZ-T; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167535-DG413DYZ Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX4613CSE+T; DG413DY; DG413DYZ; DG413DYZ-T; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DYZ - 1167535-DG413DYZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DYZ
1167535-DG413DYZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DYZ 1167535-DG413DYZ
Manufacturer: Intersil Corporation Win Source Part Number: 1167535-DG413DYZ Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX4613CSE+T; DG413DY; DG413DYZ; DG413DYZ-T; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive

Manufacturer: Intersil Corporation
Win Source Part Number: 1167535-DG413DYZ
Manufacturer Homepage: www.intersil.com/cda/home
Alternative Parts (Cross-Reference): MAX4613CSE+T; DG413DY; DG413DYZ; DG413DYZ-T;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive

Buy Now
Analog Switches, Multiplexers, Demultiplexers - DG413DYZ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG413DYZ
Analog Switches, Multiplexers, Demultiplexers DG413DYZ
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DYZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG413DYZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG413DYZ
SPST, 4 FUNC, 1 CHANNEL, CMOS, P

SPST, 4 FUNC, 1 CHANNEL, CMOS, P

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167535-DG413DYZ DG413DYZ DG413DYZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG413DYZ Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 5V ~ 44V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers