The DG413DY-T is a monolithic quad SPST CMOS analog switch from Quarktwin Technology Ltd. It features four independent switches with a maximum ON-resistance of 35Ω and fast switching times, with tON less than 175ns and tOFF less than 145ns. The device operates over a wide voltage range of 5V to 44V, allowing it to handle signals up to 40VP-P. It is compatible with both TTL and CMOS logic levels, making it versatile for various applications. The DG413DY-T is designed for low power consumption, with a typical power dissipation of less than 35µW. It incorporates a high voltage silicon-gate process that minimizes charge injection, which is beneficial for sample and hold circuits. The device supports both single-ended and split supply configurations, enhancing its usability in different circuit designs. The switches are bilateral and can handle AC or bidirectional signals effectively. This part number allows for independent control of the switches, enabling configurations such as "break-before-make" or "make-before-break" operations. The DG413DY-T is suitable for applications including audio switching, data acquisition, and communication systems. It is available in a 16-lead SOIC package, with options for Pb-free versions.
QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO16, PLASTIC, MS-012AC, SOIC-16 Product overview: DG413DY-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG413DY-T can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG413DY-T | DG413DY-T-ND | DG413DY-T | DG413DY-T |
| Product Name | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Min Operating Current | 1.00E-7 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) |