Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409DYZ

Description
IC MULTIPLEXER DUAL 4X1 16SOIC
Description
IC MULTIPLEXER DUAL 4X1 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DYZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG409DYZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409DYZ
IC MULTIPLEXER DUAL 4X1 16SOIC

IC MULTIPLEXER DUAL 4X1 16SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DG409DYZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 920-1795-2045MHz_A TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 880 to 2170 MHz
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details
Multiplexer - DP-1823 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
806-824 MHz / 851-869 MHz Cavity Duplexer - AD815-860D349 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
Return Loss 17 dB
View Details