Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409DJZ

Description
IC MULTIPLEXER DUAL 4X1 16DIP
Description
IC MULTIPLEXER DUAL 4X1 16DIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DJZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG409DJZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG409DJZ
IC MULTIPLEXER DUAL 4X1 16DIP

IC MULTIPLEXER DUAL 4X1 16DIP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DG409DJZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

806-894 MHz 902-960 MHz Cavity Duplexer - AD850-931D194 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.25 dB
Return Loss 20 dB
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-DPGE-252-492R+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
RX (Low) 2400 to 5950 MHz
View Details
2 suppliers
DPXN-M50, Diplexer - DPXN-M50 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details