Manufacturer: Intersil
Win Source Part Number: 772642-DG408DVZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 5 V ~ 34 V
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 3pF, 26pF
Family Name: DG408
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 150ns, 150ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG408DQ; DG408DQ-E3; DG408DQ-T1-E3; MUX508IPW;
Introduction Date: April 27, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC MULTIPLEXER 8X1 16TSSOP
IC MULTIPLEXER 8X1 16TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 772642-DG408DVZ-T | DG408DVZ-T | DG408DVZ-T |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DVZ-T | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage | Other; 5 V ~ 34 V | Other; 5V ~ 34V |