1 Circuit IC Switch 8:1 100Ohm 16-PDIP
Manufacturer: Intersil Corporation
Win Source Part Number: 1167485-DG408DJ
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management
1 Circuit IC Switch 8:1 100Ohm 16-PDIP
ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:90ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
IC MULTIPLEXER 8X1 16DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG408DJ-ND | 1167485-DG408DJ | DG408DJ | 06F3961 | DG408DJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJ | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 5 to 34 volts | 15 volts | |||
| Ron | 100 ohms | 100 ohms | 90 ohms | 15 ohms | |
| tON | 150 ns | ||||
| tOFF | 150 ns |