Manufacturer: Active-Semi International Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128539-ACT412US-T
Packaging: Tape & Reel (TR)
Isolation: Non-Isolated
Weight: 36.003894 mg
Topology: Flyback
Duty Cycle: 75 %
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Number of Outputs: 1
Output Current: 1.8 A
Output Power: 5 W
Output Voltage: 12 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOT-23-6
Operating Supply Current: 550 µA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Switching Frequency: 120 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 36 W
Max Supply Voltage: 265 V
Min Supply Voltage: 90 V
Max Operating Temperature: 85 °C
Max Duty Cycle: 75 %
IC Off-line Switch Pwm 6SOT23 Product overview: ACT412US-T from Active-Semi International Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ACT412US-T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1128539-ACT412US-T | 776-ACT412US-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT412US-T | Voltage Regulator IC |
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) |
| Special Features | Multiple Outputs | |
| Output Voltage | 12 volts | 12 volts |
| IOUT | 1.8 amps | 1.8 amps |