Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
IC SWITCH DUAL DPST 16TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DG403DVZ | |
| Product Name | Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |