DG300ACJ -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG300ACJ
Description
CMOS ANALOG SWITCH
-
Shenzhen Shengyu Electronics Technology Limited
Description
CMOS ANALOG SWITCH
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG300ACJ
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DG300ACJ |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
SSOP
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Operating Temperature
-40 C (-40 F)
Pins
56 #
View Details
2 suppliers
Supply Voltage
Other; 3V ~ 18V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 14-CDIP (0.300", 7.62mm)
View Details
2 suppliers