Renesas Electronics Corporation Microcontrollers DF71476AK64FPV

Description
SH-2 SuperH® SH7147 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
SH-2 SuperH® SH7147 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF71476AK64FPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF71476AK64FPV-ND
Microcontrollers DF71476AK64FPV-ND
SH-2 SuperH® SH7147 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

SH-2 SuperH® SH7147 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF71476AK64FPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF71476AK64FPV
Integrated Circuits (ICs) - Embedded - Microcontrollers DF71476AK64FPV
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - DF71476AK64FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF71476AK64FPV
Microcontrollers DF71476AK64FPV
SH-2 SuperH® SH7147 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

SH-2 SuperH® SH7147 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - DF71476AK64FPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF71476AK64FPV
Embedded - Microcontrollers DF71476AK64FPV
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF71476AK64FPV-ND DF71476AK64FPV DF71476AK64FPV DF71476AK64FPV
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB 16 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers