32-bit Microcontrollers - MCU SH71253F 50MHz FP-64K WTR Product overview: DF71252N50FPV#Z1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71252N50FPV#Z1
SH71253F 50MHZ FP-64K WTR
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055392-DF71252N50FP
Mounting: SMD (SMT)
Frequency: 50 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: SCI
RAM Size: 8 kB
Number of Pins: 64
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): R5F562T6BDFM#V1; R5F562T6ADFM#V1; R5F562T6DDFM#V1; S9S12G64F0MLH; MC9S12P64VLH; S9S12G64F0CLH;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of UART Channels: 3
Number of Timers/Counters: 8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF71252N50FPV#Z1 | 559-DF71252N50FPV#Z1-ND | 1055392-DF71252N50FPV#Z1 |
| Product Name | 32-bit 50MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - DF71252N50FPV#Z1 |
| Data Bus | 32 Bit | 32 Bit | 32 Bit |
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; LQFP |
| Clock Speed | 50 MHz | ||
| Bits | Other; A/D 8x10b | ||
| RAM | 8 KB | 0.0080 KB |