IC MCU 32BIT 16KB FLASH 64QFP
IC MCU 32BIT 16KB FLASH 64QFP
SH-2 SuperH® SH Tiny Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF71250AN50FAV | DF71250AN50FAV | DF71250AN50FAV |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH |