IC MCU 32BIT 16KB FLASH 64LFQFP
SH-2 SuperH® SH Tiny Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 16KB FLASH 64LFQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF71250AD50FPV | DF71250AD50FPV | DF71250AD50FPV |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 4 KB | 4 KB | |
| I/O Ports | 37 |