RENESAS ELECTRONICS CORPORATION
DF61524J40FPQSV -- EMBEDDED - MICROCONTROLLERS
Renesas Electronics Corporation
Embedded - Microcontrollers
DF61524J40FPQSV
Description
IC MCU 5V 512K 144-LQFP
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC MCU 5V 512K 144-LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
DF61524J40FPQSV |
DF61524J40FPQSV |
|
Product Name
|
Embedded - Microcontrollers |
Microcontrollers |
|
Life Cycle Stage
|
|
Removed; Obsolete
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit
Clock Speed
120 MHz
Bits
Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Obsolete
Package Type
QFP; Other; MQFP144
View Details
5 suppliers
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details
Data Bus
8 Bit
Package Type
Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers