H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
IC MCU 8BIT 32KB FLASH 80QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38424HV | DF38424HV |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 8 MHz | |
| RAM | 2 KB |