The DF36912GFHWV is a 16-bit microcontroller from the H8/300H Tiny Series by Renesas Electronics. It operates at a maximum frequency of 12 MHz and features 8 KB of flash memory (8K x 8). The microcontroller is housed in a 32-pin LQFP package with dimensions of 7x7 mm. This product is suitable for various applications, including consumer electronics and industrial control systems, due to its compact size and efficient processing capabilities. Engineers should consider this microcontroller for projects requiring a reliable and space-efficient solution.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF36912GFHWV-ND | DF36912GFHWV | DF36912GFHWV | DF36912GFHWV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | |
| Bits | Other; A/D 4x10b | |||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 8 KB |