Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU DF3048BF25V

Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3048BF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3048BF25V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3048BF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3048BF25V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DF3048BF25V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF3048BF25V
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF3048BF25V
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3048BF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3048BF25V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3048BF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3048BF25V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DF3048BF25V - 808441-DF3048BF25V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF3048BF25V
808441-DF3048BF25V
Embedded - Embedded - Microcontrollers - DF3048BF25V 808441-DF3048BF25V
Manufacturer: Renesas Electronics America Win Source Part Number: 808441-DF3048BF25V Packaging: Tray Mounting Style: SMD Core Processor: H8/300H Speed: 25MHz Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, PWM, WDT Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supplier Device Package: 100-QFP (14x14) Temperature Range - Operating: -20°C ~ 75°C Manufacturer Package: 100-BFQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: DF3048 Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 808441-DF3048BF25V
Packaging: Tray
Mounting Style: SMD
Core Processor: H8/300H
Speed: 25MHz
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, PWM, WDT
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 100-QFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Package: 100-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: DF3048
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V

Buy Now
Microcontrollers - DF3048BF25V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF3048BF25V-ND
Microcontrollers DF3048BF25V-ND
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - DF3048BF25V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF3048BF25V
Embedded - Microcontrollers DF3048BF25V
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - DF3048BF25V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF3048BF25V
Microcontrollers DF3048BF25V
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet
Mcu, 16Bit, 25Mhz, Qfp-100; Product Range Renesas - 84AC1314 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 25Mhz, Qfp-100; Product Range Renesas
84AC1314
Mcu, 16Bit, 25Mhz, Qfp-100; Product Range Renesas 84AC1314
MCU, 16BIT, 25MHZ, QFP-100; Product Range:H8 Family H8/300H Series Microcontrollers; Architecture:-; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:100Pins; MCU Case Style:QFP; No. of RoHS Compliant: Yes

MCU, 16BIT, 25MHZ, QFP-100; Product Range:H8 Family H8/300H Series Microcontrollers; Architecture:-; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:100Pins; MCU Case Style:QFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - DF3048BF25V - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DF3048BF25V
Microcontrollers DF3048BF25V
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF3048BF25V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF3048BF25V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF3048BF25V
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DF3048BF25V 808441-DF3048BF25V DF3048BF25V-ND DF3048BF25V DF3048BF25V 84AC1314 DF3048BF25V DF3048BF25V
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF3048BF25V Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, 25Mhz, Qfp-100; Product Range Renesas Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 128 KB 128 KB
ROM Type ROM; ROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details