Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - DF2676VFC33V DF2676VFC33V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 775812-DF2676VFC33V Series: H8 H8S/2600 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2600 Speed: 33MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: IrDA, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DF2676 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MC68HC16Z3VPV16; MCM16Z2BVPV25; MC68HC16Z2VPV16; MCM16Z2BVPV25B1; Introduction Date: March 15, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 775812-DF2676VFC33V Series: H8 H8S/2600 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2600 Speed: 33MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: IrDA, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DF2676 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MC68HC16Z3VPV16; MCM16Z2BVPV25; MC68HC16Z2VPV16; MCM16Z2BVPV25B1; Introduction Date: March 15, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF2676VFC33V - 775812-DF2676VFC33V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2676VFC33V
775812-DF2676VFC33V
Embedded - Embedded - Microcontrollers - DF2676VFC33V 775812-DF2676VFC33V
Manufacturer: Renesas Electronics America Win Source Part Number: 775812-DF2676VFC33V Series: H8 H8S/2600 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2600 Speed: 33MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: IrDA, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b; D/A 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DF2676 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MC68HC16Z3VPV16; MCM16Z2BVPV25; MC68HC16Z2VPV16; MCM16Z2BVPV25B1; Introduction Date: March 15, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Renesas Electronics America
Win Source Part Number: 775812-DF2676VFC33V
Series: H8 H8S/2600
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2600
Speed: 33MHz
Package: 144-LQFP
Core Size: 16-Bit
Connectivity: IrDA, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 103
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10b; D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DF2676
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MC68HC16Z3VPV16; MCM16Z2BVPV25; MC68HC16Z2VPV16; MCM16Z2BVPV25B1;
Introduction Date: March 15, 2006
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DF2676VFC33V
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DF2676VFC33V
IC MCU 16BIT 256KB FLASH 144LQFP Product overview: DF2676VFC33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2676VFC33V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 144LQFP Product overview: DF2676VFC33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2676VFC33V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DF2676VFC33V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2676VFC33V-ND
Microcontrollers DF2676VFC33V-ND
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
MCU 16-bit H8S CISC 256KB Flash 3.3V 144-Pin PQFP - 668-DF2676VFC33V - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit H8S CISC 256KB Flash 3.3V 144-Pin PQFP
668-DF2676VFC33V
MCU 16-bit H8S CISC 256KB Flash 3.3V 144-Pin PQFP 668-DF2676VFC33V
MCU 16-bit H8S CISC 256KB Flash 3.3V 144-Pin PQFP

MCU 16-bit H8S CISC 256KB Flash 3.3V 144-Pin PQFP

Supplier's Site
Embedded - Microcontrollers - DF2676VFC33V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2676VFC33V
Embedded - Microcontrollers DF2676VFC33V
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - DF2676VFC33V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2676VFC33V
Microcontrollers DF2676VFC33V
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2676VFC33V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2676VFC33V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2676VFC33V
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 775812-DF2676VFC33V 685-DF2676VFC33V DF2676VFC33V-ND 668-DF2676VFC33V DF2676VFC33V DF2676VFC33V DF2676VFC33V
Product Name Embedded - Embedded - Microcontrollers - DF2676VFC33V 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers MCU 16-bit H8S CISC 256KB Flash 3.3V 144-Pin PQFP Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz
RAM 256 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details