IC MCU 16BIT 384KB FLASH 120TQFP Product overview: DF2367VTE33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2367VTE33V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 918834-DF2367VTE33V
Series: H8® H8S/2300
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8S/2000 series Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 120-TQFP (14x14)
Core Processor: H8S/2000
Speed: 33MHz
Package: Tray
Package: 120-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DF2367
Categories: Integrated Circuits (ICs)
Case / Package: 120-TQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 384KB FLASH 120TQFP
IC MCU 16BIT 384KB FLASH 120TQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 120-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2367VTE33V | 918834-DF2367VTE33V | DF2367VTE33V-ND | DF2367VTE33V | DF2367VTE33V | DF2367VTE33V |
| Product Name | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF2367VTE33V | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | 33 MHz | |
| RAM | 24 KB | 384 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C | SCI |