Manufacturer: Renesas Electronics America
Win Source Part Number: 775808-DF2329BVTE25V
Series: H8 H8S/2300
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 25MHz
Package: 120-TQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: DF2329BVT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 120-TQFP (14x14)
Alternative Parts (Cross-Reference): LC88F83B0AUTF-2H; MB90F335APMC1-G-SPE1
Introduction Date: March 19, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 16BIT 384KB FLASH 120TQFP Product overview: DF2329BVTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2329BVTE25V can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 120-TQFP (14x14)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 384KB FLASH 120TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 775808-DF2329BVTE25V | 685-DF2329BVTE25V | DF2329BVTE25V-ND | DF2329BVTE25V | DF2329BVTE25V |
| Product Name | Embedded - Embedded - Microcontrollers - DF2329BVTE25V | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 384 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |