H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 13MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 13MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2268TE13V-ND | DF2268TE13V | DF2268TE13V | DF2268TE13V |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 13 MHz | 13 MHz | 13 MHz | |
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |