H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 16MHz 384KB (384K x 8) FLASH 100-TQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775805-DF2239TE16V
Series: H8 H8S/2200
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 16MHz
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: I2C, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: DF2239
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): S3S12HA32J0VLLR; S3S12HA32J0VLL; TMP95CW64F; S912XHY128F0VLLR;
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 16BIT 384KB FLASH 100TQFP Product overview: DF2239TE16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2239TE16V can be used for catalog matching and distributor lookup.
IC MCU 16BIT 384KB FLASH 100TQFP
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 16MHz 384KB (384K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 384KB FLASH 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2239TE16V-ND | 775805-DF2239TE16V | 685-DF2239TE16V | DF2239TE16V | DF2239TE16V | DF2239TE16V |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - DF2239TE16V | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 16 MHz | 16 MHz | 20 MHz | 16 MHz | 16 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 32 KB | 384 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 384 KB |