IC MCU 16BIT 384KB FLASH 100QFP Product overview: DF2239FA16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2239FA16V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 873423-DF2239FA16V
Series: H8® H8S/2200
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8S/2000 series Microcontroller IC 16-Bit 16MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
Core Processor: H8S/2000
Speed: 16MHz
Package: Tray
Package: 100-BFQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: DF2239
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 16MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 384KB FLASH 100QFP
IC MCU 16BIT 384KB FLASH 100QFP
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 16MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 384KB FLASH 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2239FA16V | 873423-DF2239FA16V | DF2239FA16V-ND | DF2239FA16V | DF2239FA16V | DF2239FA16V | DF2239FA16V |
| Product Name | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF2239FA16V | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 32 KB | 384 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, SCI, UART | SCI |