Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - DF2211UNP24V DF2211UNP24V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115216-DF2211UNP24V Memory Type: FLASH Memory Size: 64 kB Interface: SCI, UART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: VQFN Max Frequency: 24 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Max Operating Temperature: 75 °C Number of Programmable I/O: 37 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115216-DF2211UNP24V Memory Type: FLASH Memory Size: 64 kB Interface: SCI, UART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: VQFN Max Frequency: 24 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Max Operating Temperature: 75 °C Number of Programmable I/O: 37 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF2211UNP24V - 1115216-DF2211UNP24V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2211UNP24V
1115216-DF2211UNP24V
Embedded - Embedded - Microcontrollers - DF2211UNP24V 1115216-DF2211UNP24V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115216-DF2211UNP24V Memory Type: FLASH Memory Size: 64 kB Interface: SCI, UART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: VQFN Max Frequency: 24 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Max Operating Temperature: 75 °C Number of Programmable I/O: 37 Number of Timers/Counters: 3

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115216-DF2211UNP24V
Memory Type: FLASH
Memory Size: 64 kB
Interface: SCI, UART, USB
RAM Size: 8 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: VQFN
Max Frequency: 24 MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Max Operating Temperature: 75 °C
Number of Programmable I/O: 37
Number of Timers/Counters: 3

Buy Now
Embedded Microcontroller MCU - 685-DF2211UNP24V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-DF2211UNP24V
Embedded Microcontroller MCU 685-DF2211UNP24V
Microcontrollers for Mobile Device Applications (Non Promotion) Product overview: DF2211UNP24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2211UNP24V can be used for catalog matching and distributor lookup.

Microcontrollers for Mobile Device Applications (Non Promotion) Product overview: DF2211UNP24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2211UNP24V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1115216-DF2211UNP24V 685-DF2211UNP24V
Product Name Embedded - Embedded - Microcontrollers - DF2211UNP24V Embedded Microcontroller MCU
Number 3
RAM 0.0080 KB 8 KB
Serial Interface SCI; UART; USB; SCI, UART, USB SCI, UART, USB
I/O Ports 37
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - AM89P698KPMC-G-UNE2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers