Renesas Electronics Corporation Microcontrollers DF2145BFA20V

Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
Request a Quote Datasheet
Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2145BFA20V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2145BFA20V-ND
Microcontrollers DF2145BFA20V-ND
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DF2145BFA20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DF2145BFA20V
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DF2145BFA20V
IC MCU 16BIT 256KB FLASH 100QFP Product overview: DF2145BFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2145BFA20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100QFP Product overview: DF2145BFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2145BFA20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DF2145BFA20V - 141642-DF2145BFA20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2145BFA20V
141642-DF2145BFA20V
Embedded - Embedded - Microcontrollers - DF2145BFA20V 141642-DF2145BFA20V
Manufacturer: Renesas Electronics America Win Source Part Number: 141642-DF2145BFA20V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 141642-DF2145BFA20V
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-QFP (14x14)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
IC MCU 16BIT 256KB FLASH 100QFP - 668-DF2145BFA20V - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 100QFP
668-DF2145BFA20V
IC MCU 16BIT 256KB FLASH 100QFP 668-DF2145BFA20V
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site
Microcontrollers - DF2145BFA20V - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DF2145BFA20V
Microcontrollers DF2145BFA20V
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2145BFA20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2145BFA20V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2145BFA20V
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site
Embedded - Microcontrollers - DF2145BFA20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2145BFA20V
Embedded - Microcontrollers DF2145BFA20V
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - DF2145BFA20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2145BFA20V
Microcontrollers DF2145BFA20V
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2145BFA20V-ND 685-DF2145BFA20V 141642-DF2145BFA20V 668-DF2145BFA20V DF2145BFA20V DF2145BFA20V DF2145BFA20V DF2145BFA20V
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF2145BFA20V IC MCU 16BIT 256KB FLASH 100QFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 8 KB 8 KB 256 KB 8 KB 8 KB 8 KB 8 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details