IC MCU 16BIT 160KB FLSH 145TFLGA Product overview: DF2117RVPLP20HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2117RVPLP20HV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 812586-DF2117RVPLP20
Packaging: Tray
Mounting Style: SMD
Core Processor: H8S/2600
Speed: 20MHz
Core Size: 16-Bit
Connectivity: FIFO, I2C, LPC, SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Package: 8-TSSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
IC MCU 16BIT 160KB FLSH 145TFLGA
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 145-TFLGA (9x9)
IC MCU 16BIT 160KB FLSH 145TFLGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2117RVPLP20HV | 812586-DF2117RVPLP20HV | DF2117RVPLP20HV | DF2117RVPLP20HV | DF2117RVPLP20HV |
| Product Name | 16-bit 16BIT 160KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF2117RVPLP20HV | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 8 KB | 160 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | SSOP | FLGA; Other; 145-TFLGA | FLGA; Other; 145-TFLGA | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |