Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC1627D1G25HN-C18

Description
Win Source Part Number: 1055149-DAC1627D1G25 HN-C18 Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: Binary-Weighted DAC, String DAC Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V Voltage - Supply, Digital: 1.7V ~ 1.9V Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTDAC1627D1G25HN-C1 8-ND,IDTDAC1627D1G25 HN-C18 Base Product Number: DAC1627
Request a Quote Datasheet
Description
Win Source Part Number: 1055149-DAC1627D1G25 HN-C18 Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: Binary-Weighted DAC, String DAC Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V Voltage - Supply, Digital: 1.7V ~ 1.9V Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTDAC1627D1G25HN-C1 8-ND,IDTDAC1627D1G25 HN-C18 Base Product Number: DAC1627
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1055149-DAC1627D1G25HN-C18
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1055149-DAC1627D1G25HN-C18
Win Source Part Number: 1055149-DAC1627D1G25 HN-C18 Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: Binary-Weighted DAC, String DAC Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V Voltage - Supply, Digital: 1.7V ~ 1.9V Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTDAC1627D1G25HN-C1 8-ND,IDTDAC1627D1G25 HN-C18 Base Product Number: DAC1627

Win Source Part Number: 1055149-DAC1627D1G25HN-C18
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: Binary-Weighted DAC, String DAC
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VFQFPN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTDAC1627D1G25HN-C18-ND,IDTDAC1627D1G25HN-C18
Base Product Number: DAC1627

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT Digital-to-Analog Converter IC
701-DAC1627D1G25HN-C18
16-bit 16BIT Digital-to-Analog Converter IC 701-DAC1627D1G25HN-C18
IC DAC 16BIT A-OUT 72VFQFPN Product overview: DAC1627D1G25HN-C18 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1627D1G25HN-C 18 can be used for catalog matching and distributor lookup.

IC DAC 16BIT A-OUT 72VFQFPN Product overview: DAC1627D1G25HN-C18 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1627D1G25HN-C18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC1627D1G25HN-C18 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC1627D1G25HN-C18
Data Acquisition - Digital to Analog Converters (DAC) DAC1627D1G25HN-C18
IC DAC 16BIT A-OUT 72VFQFPN

IC DAC 16BIT A-OUT 72VFQFPN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC1627D1G25HN-C18 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC1627D1G25HN-C18
Digital to Analog Converters (DAC) DAC1627D1G25HN-C18
16 Bit Digital to Analog Converter 2 72-VFQFPN (10x10)

16 Bit Digital to Analog Converter 2 72-VFQFPN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC1627D1G25HN-C18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC1627D1G25HN-C18
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC1627D1G25HN-C18
IC DAC 16BIT A-OUT 72VFQFPN

IC DAC 16BIT A-OUT 72VFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1055149-DAC1627D1G25HN-C18 701-DAC1627D1G25HN-C18 DAC1627D1G25HN-C18 DAC1627D1G25HN-C18 DAC1627D1G25HN-C18
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 16-bit 16BIT Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; LVDS - Parallel LVDS - Parallel Parallel; LVDS - Parallel
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Settling Time 0.0200 µs 0.0200 µs
Unlock Full Specs
to access all available technical data

Similar Products

DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPWR - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
Digital to Analogue Converters - 1904649 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details