Renesas Electronics Corporation Embedded Processors and Controllers - DA9063-EVAL6 DA9063-EVAL6

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127440-DA9063-EVAL6 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127440-DA9063-EVAL6 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - DA9063-EVAL6 - 1127440-DA9063-EVAL6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - DA9063-EVAL6
1127440-DA9063-EVAL6
Embedded Processors and Controllers - DA9063-EVAL6 1127440-DA9063-EVAL6
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127440-DA9063-EVAL6 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127440-DA9063-EVAL6
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1127440-DA9063-EVAL6
Product Name Embedded Processors and Controllers - DA9063-EVAL6
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Triple inverting Schmitt trigger - 74AHCT3G14DP-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Interface Transceiver IC - 710-CY7B9334-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details