IC AUDIO CODEC 32WLCSP
Audio Interface 24 b I²C 32-WLCSP (4.5x1.64)
Audio Interface 24 b I²C 32-WLCSP (4.5x1.64)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DA7219-02VB2 | DA7219-02VB2 | DA7219-02VB2 |
| Product Name | Interface - CODECs | CODECS | CODECS |
| Technology | I²C | ||
| Device Type | Sensor Interface; Codec | Codec | Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |