Audio Interface 24 b I²C, I²S 32-WLCSP (4.57x1.98)
Audio Interface 24 b I²C, I²S 32-WLCSP (4.57x1.98)
Audio Interface 24 b I²C, I²S 32-WLCSP (4.57x1.98)
IC AUDIO CODEC LOW PWR 34WL-CSP Product overview: DA7217-00U32 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-DA7217-00U32 can be used for catalog matching and distributor lookup.
IC AUDIO CODEC LOW PWR 34WL-CSP
IC AUDIO CODEC LOW PWR 34WL-CSP
Audio Interface 24 b I²C, I²S 32-WLCSP (4.57x1.98)
Audio Interface 24 b I²C, I²S 32-WLCSP (4.57x1.98)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1564-1043-6-ND | 716-DA7217-00U32 | DA7217-00U32 | DA7217-00U32 | DA7217-00U32 |
| Product Name | CODECS | Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Technology | I2C | I²C, I²S | |||
| Device Type | Codec | Transceiver | Audio | Sensor Interface; Codec | Codec |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | 32-UFBGA, WLCSP | Tape & Reel (TR) | 32-UFBGA, WLCSP | BGA; CSP; 32-UFBGA, WLCSP |