The DA16200MOD-AAE4WA32 is an ultra low power Wi-Fi module designed for battery-powered IoT applications, featuring an external antenna connector (u.FL) and a dimensions of 13.8 mm x 22.1 mm x 3.3 mm. It integrates a DA16200 SoC with a Cortex-M4F processor, 802.11b/g/n radio, 512 KB SRAM, and 4 MB flash memory, supporting full offload of the TCP/IP stack and secure boot. The module operates on a single 3.3 V supply and includes hardware-accelerated
RF TXRX MODULE WIFI U.FL SMD Product overview: DA16200MOD-AAE4WA32 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-DA16200MOD-AAE4W
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-DA16200MOD-AAE4WA32 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2.1V ~ 3.6V |