The DA16200-00000F22 is an ultra-low power Wi-Fi system on a chip for IoT devices such as door locks, thermostats, and video doorbells. It integrates an IEEE 802.11b/g/n radio with built-in PA, LNA, and RF switch, supporting WPA3, WPA2, and WPA security. The device includes an Arm Cortex-M4F core operating at 30-160 MHz, 512 kB SRAM, and hardware crypto engines for AES, RSA, and ECC. It operates from a single 2.1 V to 3.6 V supply and supports three low-power sleep modes. The SoC executes code directly from external flash and enables Wi-Fi Direct and mesh networking. It is packaged in a 3.8 mm × 3.8 mm, 72-pin fcCSP with a -40 °C to 85 °C operating range.
DA16200 WIFI SOC FOR IOT, CSP72 Product overview: DA16200-00000F22 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-DA16200-00000F22
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-DA16200-00000F22 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |