Win Source Part Number: 1354038-DA14531MOD-0
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Design Germany GmbH
Series: SmartBond™
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz
Package / Case: 16-SMD Module
Base Product Number: DA14531
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: EAR99
Voltage - Supply: 1.8V ~ 3.3V
Memory Size: 128kB Flash, 144kB ROM, 48kB RAM
Antenna Type: Integrated, Trace
Protocol: Bluetooth v5.1
Power - Output: 2.2dBm
Sensitivity: -93dBm
Serial Interfaces: ADC, GPIO, I²C, SPI, UART
Utilized IC / Part: DA14531
Current - Receiving: 2mA
Current - Transmitting: 4mA
RF Family/Standard: Bluetooth
Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Trace Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1354038-DA14531MOD-00F01002 | 1695-DA14531MOD-00F01002CT-ND | DA14531MOD-00F01002 | DA14531MOD-00F01002 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz |
| Sensitivity | -93 dBm | -93 dBm | -93 dBm | -93 dBm |
| Output Power | 2.2 dBm | 2.2 dBm | 2.2 dBm | 2.2 dBm |