The DA14531MOD is a Bluetooth Low Energy module based on the DA14531 SoC, designed for compact IoT applications requiring low power and integrated antenna. It comes in a 12.5 mm x 14.5 mm x 2.8 mm surface-mount package. The module supports Bluetooth v5.1, operates from 1.8 V to 3.6 V, consumes 2 mA in RX mode and 4 mA in TX mode at 0 dBm, and draws 1.8 µA in sleep with RAM retention. It includes a 16 MHz Arm Cortex-M0+ processor, 128 KB Flash, 48 KB RAM, and 32 KB OTP. The module is certified for ETSI EN 300 328, FCC CFR47 Part 15, ARIB STD-T66, and meets regulatory requirements in Europe, the US, Canada, Japan, South Korea, Taiwan, South Africa, Brazil, China, Thailand, and India. It supports configurable DSPS and Codeless v2.0 software for simplified development.
RF TXRX MODULE BT TRACE ANT SMD Product overview: DA14531MOD-00F01002 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-DA14531MOD-00F01
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-DA14531MOD-00F01002 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 3.3V |