Renesas Electronics Corporation Interface - Interface - Controllers - D720102GC D720102GC

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 05128-D720102GC Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 05128-D720102GC Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - D720102GC - 05128-D720102GC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - D720102GC
05128-D720102GC
Interface - Interface - Controllers - D720102GC 05128-D720102GC
Manufacturer: Renesas Electronics America Win Source Part Number: 05128-D720102GC Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 05128-D720102GC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 120-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 753-D720102GC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-D720102GC
Interface Transceiver IC 753-D720102GC
IC HOST CTLR USB2.0 3-PORTS QFP Product overview: D720102GC from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-D720102GC can be used for catalog matching and distributor lookup.

IC HOST CTLR USB2.0 3-PORTS QFP Product overview: D720102GC from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-D720102GC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 05128-D720102GC 753-D720102GC
Product Name Interface - Interface - Controllers - D720102GC Interface Transceiver IC
Supply Voltage Other; 3.135 V ~ 3.465 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details