Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - D64F2168VTE33V D64F2168VTE33V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 203245-D64F2168VTE33 V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 106 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 33MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 40K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 203245-D64F2168VTE33 V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 106 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 33MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 40K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - D64F2168VTE33V - 203245-D64F2168VTE33V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - D64F2168VTE33V
203245-D64F2168VTE33V
Embedded - Embedded - Microcontrollers - D64F2168VTE33V 203245-D64F2168VTE33V
Manufacturer: Renesas Electronics America Win Source Part Number: 203245-D64F2168VTE33 V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 106 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 33MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 40K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 203245-D64F2168VTE33V
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 106
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 144-TQFP (16x16)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 40K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-D64F2168VTE33V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-D64F2168VTE33V
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-D64F2168VTE33V
IC MCU 16BIT 256KB FLASH 144TQFP Product overview: D64F2168VTE33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D64F2168VTE33V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 144TQFP Product overview: D64F2168VTE33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D64F2168VTE33V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 203245-D64F2168VTE33V 685-D64F2168VTE33V
Product Name Embedded - Embedded - Microcontrollers - D64F2168VTE33V 16-bit 16BIT 256KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 33 MHz
RAM 256 KB 40 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products