SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 208-LQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP
IC MCU 32BIT ROMLESS 208LQFP
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 208-LQFP (28x28)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D6417729RF133BV-ND | D6417729RF133BV | D6417729RF133BV | D6417729RF133BV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |