Renesas Electronics Corporation 5V 2MHZ DIP Interface Transceiver IC D3-6402R-9

Description
IC UART CMOS 5V 2MHZ 40-DIP Product overview: D3-6402R-9 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2MHZ, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 2MHZ, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-D3-6402R-9 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC UART CMOS 5V 2MHZ 40-DIP Product overview: D3-6402R-9 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2MHZ, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 2MHZ, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-D3-6402R-9 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD-6402 is a CMOS UART designed for interfacing microprocessors with asynchronous serial data channels, supporting programmable word lengths of 5 to 8 bits, odd or even parity, and one or two stop bits. It operates at up to 2.0MHz with a single +5V supply and features CMOS/TTL compatible inputs. The HD3-6402R variant in a 40-lead PDIP package is specified for operation from -40°C to +85°C with a maximum baud rate of 125k. The device supports automatic data formatting and status generation, and is RoHS compliant in its Pb-free version. Physical dimensions are consistent with the E40.6 package drawing.

Datasheet Summary
Powered by GS/AI

The HD-6402 is a CMOS UART designed for interfacing microprocessors with asynchronous serial data channels, supporting programmable word lengths of 5 to 8 bits, odd or even parity, and one or two stop bits. It operates at up to 2.0MHz with a single +5V supply and features CMOS/TTL compatible inputs. The HD3-6402R variant in a 40-lead PDIP package is specified for operation from -40°C to +85°C with a maximum baud rate of 125k. The device supports automatic data formatting and status generation, and is RoHS compliant in its Pb-free version. Physical dimensions are consistent with the E40.6 package drawing.

Suppliers

Company
Product
Description
Supplier Links
5V 2MHZ DIP Interface Transceiver IC - 714-D3-6402R-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2MHZ DIP Interface Transceiver IC
714-D3-6402R-9
5V 2MHZ DIP Interface Transceiver IC 714-D3-6402R-9
IC UART CMOS 5V 2MHZ 40-DIP Product overview: D3-6402R-9 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2MHZ, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 2MHZ, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-D3-6402R-9 can be used for catalog matching and distributor lookup.

IC UART CMOS 5V 2MHZ 40-DIP Product overview: D3-6402R-9 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2MHZ, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 2MHZ, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-D3-6402R-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 714-D3-6402R-9
Product Name 5V 2MHZ DIP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 54LS348/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Control Communications - CY7C53120E4-40SXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details