Renesas Electronics Corporation Intelligent Digital Amplifier PWM Controller and Audio Processor D2-45157-QR

Description
The D2-45057 and D2-45157 devices are complete System-on-Chip (SoC) Class-D digital audio amplifiers. Combining high performance integrated Power Stages along with an optimized Audio Processor feature set and PWM Controller, these devices offer a complete, powerful, and very cost effective audio solution for high volume and cost-critical products. This 4th generation Digital Audio Engine (DAE-4P)™ device combines extensive integrated Digital Signal Processor (DSP) audio processing with amplifier control, for a complete audio solution. Its ease of integration into the existing system processor provides complete support for all system product and amplifier functions. The four configurable Power Stages operate as four separate Half-Bridge outputs, as two Full-Bridge outputs, or in combinations of Half-Bridge plus Full-Bridge, providing flexible loudspeaker drive solutions. Separate PWM outputs provide additional combinations to drive headphone, or line level stereo and subwoofer outputs.
Request a Quote Datasheet
Description
The D2-45057 and D2-45157 devices are complete System-on-Chip (SoC) Class-D digital audio amplifiers. Combining high performance integrated Power Stages along with an optimized Audio Processor feature set and PWM Controller, these devices offer a complete, powerful, and very cost effective audio solution for high volume and cost-critical products. This 4th generation Digital Audio Engine (DAE-4P)™ device combines extensive integrated Digital Signal Processor (DSP) audio processing with amplifier control, for a complete audio solution. Its ease of integration into the existing system processor provides complete support for all system product and amplifier functions. The four configurable Power Stages operate as four separate Half-Bridge outputs, as two Full-Bridge outputs, or in combinations of Half-Bridge plus Full-Bridge, providing flexible loudspeaker drive solutions. Separate PWM outputs provide additional combinations to drive headphone, or line level stereo and subwoofer outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Digital Amplifier PWM Controller and Audio Processor - D2-45157-QR - Renesas Electronics Corporation
Milpitas, CA, USA
Intelligent Digital Amplifier PWM Controller and Audio Processor
D2-45157-QR
Intelligent Digital Amplifier PWM Controller and Audio Processor D2-45157-QR
The D2-45057 and D2-45157 devices are complete System-on-Chip (SoC) Class-D digital audio amplifiers. Combining high performance integrated Power Stages along with an optimized Audio Processor feature set and PWM Controller, these devices offer a complete, powerful, and very cost effective audio solution for high volume and cost-critical products. This 4th generation Digital Audio Engine (DAE-4P)™ device combines extensive integrated Digital Signal Processor (DSP) audio processing with amplifier control, for a complete audio solution. Its ease of integration into the existing system processor provides complete support for all system product and amplifier functions. The four configurable Power Stages operate as four separate Half-Bridge outputs, as two Full-Bridge outputs, or in combinations of Half-Bridge plus Full-Bridge, providing flexible loudspeaker drive solutions. Separate PWM outputs provide additional combinations to drive headphone, or line level stereo and subwoofer outputs.

The D2-45057 and D2-45157 devices are complete System-on-Chip (SoC) Class-D digital audio amplifiers. Combining high performance integrated Power Stages along with an optimized Audio Processor feature set and PWM Controller, these devices offer a complete, powerful, and very cost effective audio solution for high volume and cost-critical products.
This 4th generation Digital Audio Engine (DAE-4P)™ device combines extensive integrated Digital Signal Processor (DSP) audio processing with amplifier control, for a complete audio solution. Its ease of integration into the existing system processor provides complete support for all system product and amplifier functions.
The four configurable Power Stages operate as four separate Half-Bridge outputs, as two Full-Bridge outputs, or in combinations of Half-Bridge plus Full-Bridge, providing flexible loudspeaker drive solutions. Separate PWM outputs provide additional combinations to drive headphone, or line level stereo and subwoofer outputs.

Supplier's Site Datasheet
Audio Amplifiers - D2-45157-QR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
D2-45157-QR-ND
Audio Amplifiers D2-45157-QR-ND
Amplifier IC 2-Channel (Stereo) Class D 68-QFN (10x10)

Amplifier IC 2-Channel (Stereo) Class D 68-QFN (10x10)

Buy Now Datasheet
Linear - Amplifiers - Audio - D2-45157-QR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
D2-45157-QR
Linear - Amplifiers - Audio D2-45157-QR
IC DGTL AMP PWM CTRLR 68QFN

IC DGTL AMP PWM CTRLR 68QFN

Supplier's Site Datasheet
Audio Amplifiers - D2-45157-QR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
D2-45157-QR
Audio Amplifiers D2-45157-QR
Amplifier IC 2-Channel (Stereo) Class D 68-QFN (10x10)

Amplifier IC 2-Channel (Stereo) Class D 68-QFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - D2-45157-QR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
D2-45157-QR
Integrated Circuits (ICs) - Linear - Amplifiers - Audio D2-45157-QR
IC DGTL AMP PWM CTRLR 68QFN

IC DGTL AMP PWM CTRLR 68QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number D2-45157-QR D2-45157-QR-ND D2-45157-QR D2-45157-QR D2-45157-QR
Product Name Intelligent Digital Amplifier PWM Controller and Audio Processor Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio
Features Single-Supply
Supply Voltage (VS) 9 to 26 volts 9 to 26 volts 26 to 9 volts
Output Power 30 watts 30 watts 30 watts
Operation Class Class D Class D
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 2413465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details