IC MCU 16BIT ROMLESS 128QFP Product overview: D12322RVF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12322RVF20V can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 128-QFP (14x20)
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318664-D12322RVF20V
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: H8S/2000
Speed: 20MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 86
Program Memory Type: ROMless
RAM Size: 8K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 128-QFP (14x20)
Temperature Range - Operating: -20°C ~ 75°C
Case / Package: 128-BFQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: D12322
RoHS Status: ROHS3 Compliant
IC MCU 16BIT ROMLESS 128QFP
IC MCU 16BIT ROMLESS 128QFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 128-QFP (14x20)
IC MCU 16BIT ROMLESS 128QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-D12322RVF20V | D12322RVF20V-ND | 1318664-D12322RVF20V | D12322RVF20V | D12322RVF20V | D12322RVF20V | D12322RVF20V |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | 2.7 to 3.6 volts | ||
| Serial Interface | Serial | SCI |