H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 120-TQFP (14x14)
IC MCU 16BIT ROMLESS 120TQFP
IC MCU 16BIT ROMLESS 120TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D12321VTE20V | D12321VTE20V | D12321VTE20V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 4 KB | 4 KB | |
| I/O Ports | 86 |