Renesas Electronics Corporation Ic Priority Interrupt Ctrl 1Ma5.5V Lcc28; Threshold Voltage Renesas CS82C59AZ

Description
IC PRIORITY INTERRUPT CTRL 1mA5.5V LCC28; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:PLCC; No. of Pins:28Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC PRIORITY INTERRUPT CTRL 1mA5.5V LCC28; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:PLCC; No. of Pins:28Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Priority Interrupt Ctrl 1Ma5.5V Lcc28; Threshold Voltage Renesas - 57K3047 - Newark, An Avnet Company
Chicago, IL, United States
Ic Priority Interrupt Ctrl 1Ma5.5V Lcc28; Threshold Voltage Renesas
57K3047
Ic Priority Interrupt Ctrl 1Ma5.5V Lcc28; Threshold Voltage Renesas 57K3047
IC PRIORITY INTERRUPT CTRL 1mA5.5V LCC28; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:PLCC; No. of Pins:28Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

IC PRIORITY INTERRUPT CTRL 1mA5.5V LCC28; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:PLCC; No. of Pins:28Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 57K3047
Product Name Ic Priority Interrupt Ctrl 1Ma5.5V Lcc28; Threshold Voltage Renesas
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details